EN
  • EN
  • DE

IKCM20L60GDXKMA1

Part No IKCM20L60GDXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IFPS MODULES 24MDIP / IPM IGBT 600V 20A 24-Pin MDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series CIPOS
Type IGBT
Configuration 3 Phase
Current 20A
Voltage 600V
Voltage - Isolation 2000Vrms
Package 24-PowerDIP Module (1.028", 26.10mm)
Win Source Part Number 776730-IKCM20L60GDXKMA1
Popularity Medium
Supply and Demand Status Limited
Family Name IKCM20L60GD
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian IKCM20L60GDXKMA1 CAD Model

Description

The Infineon Technologies IKCM20L60GDXKMA1 is a type of IGBT from the CIPOS series.

  • Configuration: 3-phase
  • Voltage: 600V
  • Current: 20A
  • Package: 24-PowerDIP Module (1.028", 26.10mm)
  • Mounting: Surface Mount
  • Isolation Voltage: 2000Vrms
  • Halogen-Free: Yes
  • Popularity: Medium
  • EOL Date: 2030

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPM® 3 Series / IC SMART PWR MODULE SPM27-EA
Lowest to $22.1968
Fairchild/ON Semiconductor
MODULE SPM 600V 25A 27SPMBA
Lowest to $19.9850
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
STMicroelectronics
SLLIMM (small low-loss intelligent molded module) IPM, 3-phase inverter - 10 A, 600 V short-circuit rugged IGBT | MOD IPM 600V 10A 25-SDIP
Lowest to $50.1428
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7909 $59.5818
5+ $24.4438 $122.2190
7+ $23.6800 $165.7600
9+ $22.9161 $206.2449
12+ $22.1522 $265.8264
16+ $19.8606 $317.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess