The LMX1601TMX/NOPB is a high-performance, monolithic phase-locked loop (PLL) from Texas Instruments, a renowned global semiconductor company. This PLL is designed for radio frequency (RF) and wireless applications, and it is known for its exceptional performance and versatility.
- Dual Modulus Prescaler: Can divide by 64/65 or 128/129.
- Programmable Counter: Can divide by any number from 3 to 32,767.
- Supply Voltage: 2.7V to 5.5V.
- Phase Noise Performance: Ensures a high-quality output signal.
- Power-Down Feature: Reduces the current consumption to less than 10μA when the device is not in use.
- Package: Small, 16-pin TSSOP package.
In conclusion, the LMX1601TMX/NOPB is a high-performance, versatile, and reliable PLL that is ideal for RF and wireless applications.