EN
  • EN
  • DE

ICE2PCS04HKLA1

Part No ICE2PCS04HKLA1
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Tube
Part Status Obsolete(EOL)
Mode Continuous Conduction (CCM)
Frequency - Switching 133kHz
Current - Startup 450μA
Operating Supply Voltage 11 V ~ 25 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package PG-DIP-8
Win Source Part Number 762333-ICE2PCS04HKLA1
Popularity Medium
Supply and Demand Status Limited
Family Name ICE2PCS04
Introduction Date October 10, 2007
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ICE2PCS04HKLA1 CAD Model

Description

The ICE2PCS04HKLA1 is a Power Factor Correction (PFC) controller IC from Infineon Technologies. This IC is specifically designed for use in AC-DC power supplies to improve power factor, reduce harmonic distortion, and increase efficiency. PFC controllers are crucial in modern power supplies to meet regulatory requirements for power quality and energy efficiency.

Applications:

  • Desktop PC Power Supplies: Used in power supplies for desktop computers to meet energy efficiency standards.
  • Server Power Supplies: Integrated into server power supplies to improve power factor and reduce harmonic distortion.
  • LCD and LED TVs: Employed in the power supply sections of LCD and LED televisions to enhance energy efficiency.
  • Lighting Applications: Utilized in electronic ballasts for fluorescent lamps and LED drivers to achieve high power factor.
  • Industrial Power Supplies: Used in various industrial power supplies to meet regulatory requirements for power quality.

Features:

  • Active Power Factor Correction (PFC): Implements active PFC to improve power factor and reduce harmonic distortion.
  • Continuous Conduction Mode (CCM) Operation: Operates in CCM to minimize switching losses and improve efficiency.
  • Integrated Startup Circuit: Includes an integrated startup circuit for quick and reliable startup.
  • Overvoltage Protection (OVP): Provides overvoltage protection to prevent damage from excessive voltage.
  • Overcurrent Protection (OCP): Includes overcurrent protection to limit current and protect the power supply.
  • Open Loop Protection: Protects the circuit in case of open loop conditions.
  • Enhanced Power Factor: Improves power factor to near unity.

Benefits:

  • Improved Power Quality: Reduces harmonic distortion and improves power factor, meeting regulatory requirements.
  • Enhanced Energy Efficiency: Increases energy efficiency, reducing power consumption and operating costs.
  • Reliable Operation: Provides protection features to ensure reliable operation and prevent damage.
  • Simplified Design: Integrates multiple functions into a single IC, simplifying power supply design.
  • Reduced Component Count: Lowers the number of external components required, reducing cost and board space.

Additional Details:

The ICE2PCS04HKLA1 PFC controller typically operates in continuous conduction mode (CCM) to achieve high efficiency. It requires external components such as MOSFETs, diodes, and inductors to form a complete PFC circuit. The IC includes features like soft start to reduce stress on components during startup. The operating frequency is chosen to balance efficiency and component size. The datasheet provides detailed information on component selection, layout guidelines, and protection thresholds. This IC is designed to meet stringent energy efficiency standards and improve overall power supply performance. It is commonly used in applications requiring high power factor and low harmonic distortion.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess