EN
  • EN
  • DE

HMT351U7EFR8A-PBT0

Part No HMT351U7EFR8A-PBT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC UDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947905-HMT351U7EFR8A-PBT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351U7EFR8A-PBT0 CAD Model

Description

The HMT351U7EFR8A-PBT0 is a 4GB DDR3 PC3-12800E ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. Designed for servers and workstations, this module provides reliable performance with error correction capabilities, ensuring data integrity in demanding applications. It operates at 1600MHz, providing fast data transfer rates for enhanced system responsiveness.

Applications

  • Entry-level Servers: Provides reliable memory for small to medium-sized servers.
  • Workstations: Suitable for professional workstations requiring error correction.
  • Small Business Servers: Ideal for small businesses needing stable memory solutions.
  • Industrial PCs: Ensures data integrity in industrial environments.
  • Network Attached Storage (NAS): Enhances performance and reliability.

Features

  • 4GB capacity: Adequate memory for many server and workstation applications.
  • DDR3 technology: High bandwidth and low power consumption compared to older standards.
  • PC3-12800E: Operates at 1600MHz for fast data transfer.
  • ECC Unbuffered DIMM (UDIMM): Includes error correction code for data integrity.
  • 240-pin: Standard connector for DDR3 memory modules.
  • 1.5V operating voltage: Energy efficient.

Benefits

  • Improved Data Integrity: ECC corrects memory errors, preventing system crashes and data corruption.
  • Enhanced System Stability: Reliable performance for servers and workstations.
  • Increased Uptime: Minimizes downtime due to memory-related issues.
  • Higher Productivity: Ensures consistent performance for demanding applications.
  • Reduced Data Loss: Protects against data loss due to memory errors.

Additional Details

The HMT351U7EFR8A-PBT0 operates at a standard voltage of 1.5V. It is JEDEC compliant, ensuring compatibility with a wide range of motherboards that support DDR3 ECC UDIMMs. The ECC (Error Correcting Code) feature automatically detects and corrects single-bit errors, enhancing the reliability of the system. The module consists of multiple memory chips organized to provide the 4GB capacity. For detailed specifications, including timings and thermal characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess