Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Type Surface Mount
Size / Dimension 0.560" L x 0.560" W (14.22mm x 14.22mm)
Height - Seated (Max) 0.082" (2.08mm)
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian H0009NLT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
MOD SIN 1GD 1:1 HF SMD
Need more? Email Us
ECAD model for HB5006HLT
Bourns Inc.
XFMR 3.3-5V/3.3-15V,350MA PK TR
Lowest to $9.9769
ECAD model for HCTSM80102AAL-E
Schurter Inc.
IL5 PULSE TRANSFORMER THT 0.1A
Need more? Email Us
ECAD model for IL-10-0001
Pulse
IC CHIP
Need more? Email Us
ECAD model for H5120BNL
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR T1/E1/CEPT/ISDN-PRI 1:2CT
Lowest to $2.7447
ECAD model for T1108NL
Pulse
ROHS COMPLIANT | PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $2.5599
ECAD model for H5008FNLT
Murata Power Solutions Inc.
TRANSFORMER PULSE 1:1 200VUS
Lowest to $11.5346
ECAD model for 1001C
Halo Electronics Inc
ISO MOD 1G 24P SMD
Need more? Email Us
ECAD model for TG1G-S031NYRL
EPCOS (TDK)
PULSE XFMR 1CT:1CT 350UH / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for B78476A8245A003

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention