Products specifications Report Issue?

Win Source Part Number 300000745-10M04SAE144C8G
Manufacturer Intel
Category Integrated Circuits (ICs) -Embedded -FPGAs (Field Programmable Gate Array)
Series MAX® 10
Package Tray
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-EQFP (20x20)
Operating Temperature Operating Temperature
Mounting Type Surface Mount
Voltage - Supply 2.85V ~ 3.465V
Total RAM Bits 193536
Ultra Librarian 3D Model Ultra Librarian 10M04SAE144C8G CAD Model

Description

The Intel 10M04SAE144C8G is a MAX® 10 FPGA, known for its integrated flash memory, analog-to-digital converters (ADCs), and instant-on capability. These features make it well-suited for a wide range of applications requiring high integration, low power consumption, and robust performance. It offers a cost-effective solution with simplified board design and enhanced system management capabilities.

Applications

  • Industrial automation and control
  • Motor control
  • Power management
  • Sensor interfaces
  • Embedded vision systems

Features

  • Integrated flash memory: Eliminates the need for external configuration memory, reducing board space and cost.
  • Analog-to-digital converters (ADCs): Enables direct interface with analog sensors, simplifying system design.
  • Dual-configuration flash: Allows for storing multiple configurations, facilitating remote updates and fail-safe operation.
  • Instant-on capability: Provides fast boot-up times, making it suitable for time-critical applications.
  • Low power consumption: Ideal for battery-powered and energy-sensitive applications.

Benefits

  • Reduced system cost: Integrated features minimize the need for external components, lowering the overall bill of materials.
  • Simplified design: On-chip flash memory eliminates the complexity of external configuration devices.
  • Enhanced system reliability: Dual-configuration flash ensures reliable operation and simplifies firmware updates.
  • Faster time-to-market: Easy-to-use development tools and integrated features accelerate the design process.
  • Flexible platform: Configurable logic and integrated peripherals cater to a wide range of application requirements.

Additional Details

The 10M04SAE144C8G is programmed using Intel's Quartus Prime software. It's housed in a 144-pin EQFP package. The integrated ADCs enable seamless interfacing with analog sensors, making it ideal for applications involving sensor data acquisition and processing. Refer to the Intel MAX 10 FPGA device handbook for detailed technical specifications.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K50VFC484-3N
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
ECAD model for OR4E04-3BM680C
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 320 I/O 668FCBGA
Lowest to $70.0536
ECAD model for XC4VFX12-10FFG668C
Altera
IC FPGA 189 I/O 240QFP
Need more? Email Us
ECAD model for EPF10K50SQC240-2X
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
ECAD model for OR3L165B7BM680I-DB
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
ECAD model for OR4E02-3BA352C
Lattice Semiconductor Corporation
FPGA, 2024 CLBS, 471000 GATES
Need more? Email Us
ECAD model for OR4E06-2BM680C
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K130EFC484-2N
Lattice Semiconductor Corporation
IC FPGA 100 I/O 121CSFBGA
Lowest to $37.9378
ECAD model for LCMXO3LF-4300E-6MG121I

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention