EN
  • EN
  • DE

CY95010PMC-G-127FKE1

Part No CY95010PMC-G-127FKE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MEM MM MCU 52LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY95010
Standard Package 320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347733-CY95010PMC-G-127FKE1
Ultra Librarian 3D Model Ultra Librarian CY95010PMC-G-127FKE1 CAD Model

Description

The CY95010PMC-G-127FKE1 is a microcontroller manufactured by Infineon Technologies. This device is part of a family of microcontrollers designed for use in embedded systems requiring precise control and efficient processing.

Applications

  • Automotive applications: Including body control, powertrain management, and driver information systems.
  • Industrial control: Used in programmable logic controllers (PLCs), motor control systems, and sensor interfaces.
  • Home appliances: Found in smart appliances, including washing machines, refrigerators, and air conditioners.
  • Consumer electronics: Employed in devices such as remote controls, gaming consoles, and audio equipment.
  • Medical devices: Integrated into medical equipment like patient monitoring systems and diagnostic devices.

Features

  • High-performance CPU core: Provides efficient data processing and control capabilities.
  • Integrated Flash memory: Stores program code and data, allowing for flexible application updates.
  • On-chip RAM: Enables fast data access and manipulation during program execution.
  • Multiple communication interfaces: Includes UART, SPI, and I2C for seamless communication with other devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital data for sensor monitoring and control.
  • Timers and PWM modules: Facilitate precise timing control and pulse width modulation for various applications.

Benefits

  • Enhanced system performance: High-speed CPU enables real-time processing and responsive control.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Increased system reliability: Robust design and wide operating temperature range ensure stable performance.
  • Lower power consumption: Energy-efficient design extends battery life in portable devices.
  • Simplified development: Comprehensive development tools and software libraries ease application development.

Additional Details

The CY95010PMC-G-127FKE1 microcontroller is typically housed in a surface-mount package for easy integration into printed circuit boards (PCBs). The specific package type and pinout configuration can be found in the device datasheet provided by Infineon Technologies. This device also supports various debugging and programming interfaces, allowing developers to efficiently debug and program the microcontroller during development and testing.

Infineon provides a comprehensive suite of development tools and software libraries that support the CY95010PMC-G-127FKE1, including compilers, debuggers, and integrated development environments (IDEs). These tools simplify the development process and allow developers to quickly create and deploy applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess