The CM05B224K06AH is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance. It is characterized by its small size and high volumetric efficiency.
Applications
- Bypass and decoupling applications
- Filtering
- Timing circuits
- General-purpose electronic circuits
- Consumer electronics
Features
- Case Size: 0402 (1005 Metric)
- Capacitance: 0.22µF
- Voltage Rating: 6.3 V
- Dielectric: X5R
- Tolerance: ±10%
- Operating Temperature: -55°C to +85°C
Benefits
- Provides effective bypassing and decoupling
- Stable capacitance over temperature variations
- Small size for high-density circuit designs
- Reduces noise and interference in electronic circuits
- Highly reliable performance
Additional Details
The CM05B224K06AH utilizes an X5R dielectric material, which provides a stable capacitance over a temperature range of -55°C to +85°C. This makes it suitable for applications where temperature fluctuations are expected. Its small 0402 case size allows for high-density mounting on printed circuit boards. The capacitor is designed for reflow soldering and is RoHS compliant. The 0.22µF capacitance is suitable for a wide range of filtering and decoupling applications. The voltage rating of 6.3V DC ensures that the capacitor can be used in low-voltage circuits. This capacitor is widely used in consumer electronics, industrial equipment, and automotive applications. The capacitance tolerance of ±10% is typical for general-purpose MLCCs. Its small size, stable performance, and high reliability make it a popular choice for electronic circuit designers. The part is also compliant with lead-free soldering processes, conforming to environmental regulations.