EN
  • EN
  • DE

CY8CMBR2110-24LQXI

Part No CY8CMBR2110-24LQXI
Manufacturer Infineon Technologies
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC MBR 10 BUTTON 10 LED 32QFN / Capacitive Touch Buttons 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Infineon Technologies
Series CapSense® Express™
Package Tray
Type Buttons
Proximity Detection No
Number of Inputs Up to 10
LED Driver Channels Up to 10
Interface I2C
Voltage - Supply 1.71V ~ 5.5V
Current - Supply 3.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number CY8CMBR2110
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1338700-CY8CMBR2110-24LQXI
Ultra Librarian 3D Model Ultra Librarian CY8CMBR2110-24LQXI CAD Model

Description

The CY8CMBR2110-24LQXI is a capacitive touch sensor integrated circuit designed for use in interface applications.

  • Series: CapSense Express
  • Package: 32-UFQFN Exposed Pad
  • Inputs: Up to 10
  • Interface: I2C
  • Voltage Supply: 1.71V to 5.5V
  • Current Supply: 3.4mA
  • LED Driver Channels: Up to 10
  • Proximity Detection: No
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess