EN
  • EN
  • DE

CY5037E2B-14WAF-IL

Part No CY5037E2B-14WAF-IL
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT PROGR / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Obsolete
Base Product Number CY5037
Standard Package 1
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348010-CY5037E2B-14WAF-IL
Ultra Librarian 3D Model Ultra Librarian CY5037E2B-14WAF-IL CAD Model

Description

The CY5037E2B-14WAF-IL is a microcontroller from Infineon Technologies, designed for embedded control and communication applications. While specific details might vary based on the exact configuration, it generally falls under the category of high-performance, low-power microcontrollers suitable for a diverse set of tasks.

Applications:

  • Industrial control systems (e.g., PLCs, motor drives, process automation)
  • Automotive applications (e.g., body control, sensor interfaces)
  • Networking equipment (e.g., routers, switches)
  • Consumer electronics (e.g., smart home devices, appliances)
  • Medical devices (e.g., patient monitoring, diagnostic tools)

Features:

  • High-performance CPU core (potentially ARM Cortex-M based)
  • Integrated Flash memory for program storage
  • SRAM for data storage
  • Multiple communication interfaces (e.g., Ethernet, CAN, UART, SPI, I2C)
  • Analog-to-Digital Converters (ADCs) for sensor interfacing
  • Timers and counters for precise timing control
  • PWM (Pulse Width Modulation) outputs for motor control and dimming
  • Real-Time Clock (RTC) for timekeeping functions
  • Watchdog timer for system fault detection and recovery
  • Low-power modes for energy-efficient operation
  • A wide range of GPIO (General Purpose Input/Output) pins

Benefits:

  • Enhanced connectivity: Multiple communication interfaces enable seamless integration with other devices and networks.
  • Improved performance: The high-performance CPU core ensures efficient execution of complex tasks.
  • Reduced power consumption: Low-power modes minimize energy usage, extending battery life in portable applications.
  • Increased reliability: The watchdog timer and robust design enhance system stability and fault tolerance.
  • Simplified design: Integrated peripherals reduce the need for external components, simplifying board layout and lowering cost.
  • Flexibility: The extensive GPIO pins allow for easy customization and adaptation to various applications.

The CY5037E2B-14WAF-IL offers a robust and versatile solution for embedded control and communication. Its combination of high performance, low power consumption, and rich feature set makes it a suitable choice for demanding applications across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess