EN
  • EN
  • DE

BTS70401EPADAUGHBRDTOBO1

Part No BTS70401EPADAUGHBRDTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+
Package Box
Type Power Management
Function Switch
Utilized IC / Part BTS7040-1EPA
Contents Board(s)
Base Product Number BTS70401
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names SP001782678,448-BTS70401EPADAUGHBRDTOBO1
Standard Package 1
Win Source Part Number 1009092-BTS70401EPADAUGHBRDTOBO1
Ultra Librarian 3D Model Ultra Librarian BTS70401EPADAUGHBRDTOBO1 CAD Model

Description

The Infineon Technologies BTS70401EPADAUGHBRDTOBO1 is a PROFET+ Development Board that is used for evaluating and testing the BTS7040-1EPA power switch.

  • Package: Box
  • Contents: Switch board(s)
  • Function: Test the functionality of the BTS7040-1EPA
  • Category: Development Boards, Kits, Programmers such as Evaluation Boards - Expansion Boards, Daughter Cards

You May Also Be Interested in

MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us
MikroElektronika
BOARD HALL CURRENT SENSOR CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Analog Devices Inc.
EVAL-CN0410-ARDZ
Need more? Email Us
MikroElektronika
SRAM CLICK
Need more? Email Us
NXP / Nexperia
OM13790HOST
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess