EN
  • EN
  • DE

BTS5090-EJA

Part No BTS5090-EJA
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958678-BTS5090-EJA
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS5090-EJA CAD Model

Description

The BTS5090-EJA is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications. As a part of the protected high-side switches family, it's used for driving various loads while providing comprehensive protection features. The EJA designation often relates to packaging and specific feature sets.

Applications

  • Automotive lighting control (headlights, tail lights, fog lights).
  • Automotive relay replacement.
  • Heating systems control in vehicles.
  • Industrial automation systems.
  • Power distribution systems.

Features

  • High-side switch: Connects the load to the positive supply.
  • Overload protection: Shuts down the switch in case of excessive current draw.
  • Overtemperature protection: Disables the switch to prevent thermal damage.
  • Short-circuit protection: Protects against short circuits to ground.
  • Open-load detection: Detects if the load is disconnected.
  • Current limitation: Limits the current flow to a safe level.
  • Diagnostic feedback: Provides status information to the microcontroller.
  • Logic level input: Compatible with standard microcontroller outputs.
  • PWM capability: Allows for pulse-width modulation control of the load.

Benefits

  • Enhanced system reliability: Provides comprehensive protection against various fault conditions.
  • Simplified design: Reduces the number of external components required.
  • Improved safety: Protects the system and the load from damage.
  • Reduced power consumption: Minimizes power losses in the switching circuit.
  • Diagnostic capabilities: Enables easy detection and troubleshooting of faults.

Additional Details

The BTS5090-EJA is typically controlled by a microcontroller, which sends a logic signal to the input of the switch. The switch then connects the load to the positive supply voltage when the input signal is active. The integrated protection features ensure that the switch will automatically shut down in case of an overload, overtemperature, or short-circuit condition. The diagnostic feedback allows the microcontroller to monitor the status of the switch and the load. Detailed specifications regarding current limits, voltage ranges, and thermal characteristics can be found in the Infineon Technologies datasheet for the BTS5090-EJA.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess