EN
  • EN
  • DE

MAX1488ESD

Part No MAX1488ESD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701482-MAX1488ESD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1488ESD CAD Model

Description

MAX1488ESD - RS-232 Interface IC by Maxim Integrated

The MAX1488ESD is a high-performance RS-232 interface IC designed and manufactured by Maxim Integrated. This device is specifically engineered to meet the stringent requirements of EIA/TIA-232 communication standards while providing enhanced electrostatic discharge (ESD) protection for robust and reliable serial communication in demanding environments.

This integrated circuit features a quad driver that is capable of converting TTL or CMOS input levels into RS-232-compliant voltage levels. This makes it an ideal solution for applications that require a reliable interface for data transmission between a microcontroller or digital logic and an RS-232 serial port.

The MAX1488ESD is housed in a 14-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint that is suitable for space-constrained applications. Its enhanced ESD protection safeguards the device against electrostatic discharges up to ±15kV, ensuring that the product remains operational and reliable even in environments where ESD events are common.

  • Supply Voltage Range: The device operates from a single +5V supply, making it easy to integrate into existing 5V systems without the need for additional power management components.
  • Low Power Consumption: The MAX1488ESD is designed for low power operation, which is critical for battery-powered or power-sensitive applications.
  • Data Rate: It supports data rates up to 120kbps, providing sufficient speed for a wide range of communication tasks.
  • Receiver Input Hysteresis: The built-in hysteresis improves noise immunity, ensuring stable and error-free data reception under varying conditions.

With its robust design, the MAX1488ESD is suitable for use in a diverse array of applications, including industrial control systems, point-of-sale terminals, and data communication equipment. Its reliability, combined with Maxim Integrated's reputation for high-quality electronic components, makes the MAX1488ESD a preferred choice for designers and engineers looking to implement RS-232 communication interfaces in their projects.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess