EN
  • EN
  • DE

BGF112 E6327

Part No BGF112 E6327
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case WLP5-1
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752355-BGF112 E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGF112 E6327 CAD Model

Description

The BGF112 E6327 from Infineon Technologies is a low noise amplifier (LNA) designed for various RF applications, especially those in the mobile communications sector. It's engineered to amplify weak signals while introducing minimal noise, which is crucial for achieving optimal receiver sensitivity. The 'E6327' designation refers to a specific production and packaging variant.

Applications:

  • Mobile Phone Receivers (GSM, UMTS, LTE)
  • GPS Receivers
  • Wireless LAN (WLAN) Systems
  • Bluetooth Devices
  • Satellite Navigation Systems

Features:

  • Low Noise Figure: Minimizes noise contribution, enhancing receiver sensitivity.
  • High Gain: Amplifies weak signals for improved signal-to-noise ratio.
  • Low Current Consumption: Maximizes battery life in portable devices.
  • Wideband Operation: Supports a broad range of frequencies for versatile applications.
  • Small Package: Allows for compact circuit designs.
  • Integrated Matching Network: Simplifies design and reduces external component count.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enables reception of weaker signals.
  • Extended Battery Life: Low current consumption maximizes operating time in portable devices.
  • Simplified Design: Integrated matching network reduces design complexity and component count.
  • Compact Solution: Small package allows for integration into space-constrained applications.
  • Enhanced System Performance: High gain and low noise contribute to overall improved system performance.

Additional Details:

The BGF112 E6327 LNA operates by amplifying weak RF signals while adding minimal noise. Its low noise figure is achieved through careful design and optimization of the internal circuitry. The high gain ensures that the amplified signal is strong enough to be processed by subsequent stages in the receiver chain. The low current consumption is essential for battery-powered devices. The integrated matching network simplifies the design process by providing an impedance match to the antenna or other input circuitry. The specific 'E6327' packaging likely refers to a lead-free or RoHS-compliant option. Designers should consult the datasheet for detailed electrical characteristics, such as noise figure, gain, input and output impedance, and supply voltage, to ensure proper circuit design and performance. Proper biasing and impedance matching are crucial for achieving optimal performance from the LNA.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess