EN
  • EN
  • DE

TPS2384PAP

Part No TPS2384PAP
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PWR OVER ETHRNT QUAD 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 44 V to 57 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 033723-TPS2384PAP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS2384PAP CAD Model

Description

Product Overview: TPS2384PAP from Texas Instruments

The TPS2384PAP is a state-of-the-art Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed and manufactured by Texas Instruments. This advanced integrated circuit is engineered to facilitate the delivery of power alongside data over Ethernet cables, conforming to the IEEE 802.3at standard, commonly known as PoE+. The TPS2384PAP allows for the centralized power distribution to PoE-enabled devices such as IP cameras, wireless access points, and VoIP phones, simplifying the deployment of network devices by eliminating the need for separate power supplies.

With its capability to support up to four PoE ports, the TPS2384PAP is an ideal solution for small-scale applications or as part of a larger array in more extensive network installations. Each port can deliver up to 30W of power, ensuring that even high-powered devices can be adequately supported. The TPS2384PAP is also equipped with advanced features such as port-specific current limiting, programmable power classification, and auto-detection of powered devices, ensuring safe and reliable operation.

The device is housed in a HTQFP-80 package, which provides a compact footprint while allowing for efficient heat dissipation, a crucial aspect for maintaining performance and longevity in power management applications. The TPS2384PAP also includes an I2C interface, which enables system hosts to monitor and control the power management functions, including power good, fault reporting, and energy usage for efficient system power management.

Furthermore, the TPS2384PAP incorporates robust protection features, including over-temperature, over-current, and under-voltage lockout, which contribute to the overall system reliability. These features help to prevent damage to both the PSE controller itself and the connected powered devices in the event of abnormal operating conditions.

Overall, the Texas Instruments TPS2384PAP is a versatile and reliable solution for network administrators looking to implement PoE capabilities in their networks. Its combination of power management flexibility, robust protection features, and compact design makes it an excellent choice for a wide range of PoE applications.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7066 $54.8264
9+ $11.2465 $101.2185
14+ $10.8950 $152.5300
19+ $10.5436 $200.3284
25+ $10.1921 $254.8025
33+ $9.1378 $301.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess