ON Semiconductor MC74VHCT245ADTR2 Octal Bus Transceiver
The MC74VHCT245ADTR2 is a high-performance, octal bus transceiver designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This integrated circuit is part of the VHCT family and is crafted to provide bidirectional interfacing between two buses of differing voltage levels. It is an essential component for applications requiring voltage level translation or buffering, particularly when interfacing 5V and 3.3V logic levels.
Key Features
- Logic Level Translation: Capable of translating signals between 5V and 3.3V logic levels, making it ideal for mixed-voltage systems.
- Octal Bidirectional Data Paths: Features eight bidirectional data lines, allowing for efficient data flow in either direction.
- High-Speed Operation: Designed for use in high-speed signaling environments, ensuring minimal propagation delay.
- Tri-State Outputs: Incorporates tri-state outputs which can be placed in a high-impedance state, thus allowing for bus arbitration without conflict.
- Multiple Package Options: Available in a TSSOP-20 (Thin Shrink Small Outline Package) that is surface-mountable, saving valuable board space and compatible with automated assembly processes.
- Low Power Consumption: Exhibits a low power dissipation, making it suitable for power-sensitive applications.
- TTL-Compatible Inputs: Inputs are TTL-compatible, allowing the device to interface with a wide range of existing technologies.
Applications
The MC74VHCT245ADTR2 is versatile and can be used in various applications, including:
- Microprocessor or microcontroller bus interfacing
- Data communication systems
- Memory buffering
- Data multiplexing
- Signal level conversion in mixed-voltage environments
Reliability and Quality
ON Semiconductor is committed to delivering high-quality products. The MC74VHCT245ADTR2 is manufactured under strict quality control standards and is designed to meet or exceed industry reliability standards. Its robust construction ensures stable performance in a wide range of environmental conditions, making it a reliable choice for critical applications where consistent operation is paramount.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available from ON Semiconductor's official website or authorized distributors.