EN
  • EN
  • DE

BAW78CE6327

Part No BAW78CE6327
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958049-BAW78CE6327
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAW78CE6327 CAD Model

Description

The BAW78CE6327 is a high-speed switching diode manufactured by Infineon Technologies. It is designed for applications requiring fast switching times and low forward voltage drop. This makes it suitable for various electronic circuits, including clamping circuits, reverse polarity protection, and high-frequency rectification.

Applications

  • Clamping Circuits: Protects sensitive components from voltage spikes by limiting the voltage to a safe level.
  • Reverse Polarity Protection: Prevents damage to circuits when the power supply is connected incorrectly.
  • High-Frequency Rectification: Converts AC voltage to DC voltage in high-frequency applications.
  • Switching Circuits: Used as a switch in electronic circuits, turning signals on or off rapidly.
  • Signal Demodulation: Extracts information from modulated signals in communication systems.

Features

  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves circuit efficiency.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Small Footprint: Allows for compact circuit designs.
  • AEC-Q101 Qualified: Suitable for automotive applications due to its high reliability.

Benefits

  • Improved Circuit Efficiency: The low forward voltage drop reduces power loss, leading to energy savings.
  • Enhanced Signal Integrity: The fast switching speed and low capacitance ensure accurate signal transmission.
  • Protection Against Voltage Transients: The clamping action protects sensitive components from damage.
  • Compact Designs: The small footprint allows for miniaturization of electronic devices.
  • High Reliability: The AEC-Q101 qualification ensures stable operation in harsh environments.

Additional Details

The BAW78CE6327 is a surface-mount device (SMD) packaged in a small SOD323 package. The maximum repetitive peak reverse voltage is typically around 85V, and the maximum average forward rectified current is around 150mA. It is RoHS compliant, meaning it is free from hazardous substances. Due to its AEC-Q101 qualification, it is often used in automotive electronics, as well as in industrial and consumer applications where reliability and fast switching are essential.

Consult the manufacturer's datasheet for detailed thermal specifications and reverse recovery time.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess