EN
  • EN
  • DE

TC7MP97FT

Part No TC7MP97FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low Voltage Triple Configurable Multiple Function Gate with 3.6 V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358394-TC7MP97FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MP97FT CAD Model

Description

The TC7MP97FT is a low-voltage, high-speed, dual supply level translator manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring voltage level shifting between different voltage domains, making it suitable for use in mixed-voltage systems.

Applications:

  • Mobile Computing
  • Smartphones and Tablets
  • Digital Cameras
  • Memory Interfaces
  • ASIC Level Translation

Features:

  • Dual Supply: VCCA and VCCB for flexible level translation.
  • Wide Supply Voltage Range: VCCA can range from 1.6 V to 3.6 V, and VCCB from 2.3 V to 5.5 V.
  • High-Speed Operation: Fast propagation delay times to minimize signal distortion.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Small Package: Available in a compact package for space-constrained designs.
  • Bi-Directional Level Translation: Allows signal transfer in both directions, A to B and B to A.

Benefits:

  • Seamless Voltage Level Translation: Enables communication between different voltage domains.
  • Improved System Performance: Fast propagation delays minimize signal delays.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package footprint saves board space.
  • Design Flexibility: Dual supply allows translation between a variety of voltage levels.
  • Bidirectional capability simplifies interfaces

Additional Details:

The TC7MP97FT supports partial power-down mode, which further reduces power consumption when the device is not actively translating signals. It features an OE (Output Enable) input, which can be used to disable the outputs and isolate different parts of the circuit. The device is fabricated using advanced CMOS technology to ensure high performance and reliability.

Specific details include propagation delays of typically less than 3 ns (depending on supply voltages and loading), which is critical for high-speed data transfer. The inputs are designed to be overvoltage tolerant, which protects the device from damage due to overvoltage conditions. This level translator is available in a VSSOP8 package which ensures minimal space usage and efficient thermal dissipation.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess