EN
  • EN
  • DE

BAV199E6327

Part No BAV199E6327
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709630-BAV199E6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAV199E6327 CAD Model

Description

The BAV199E6327 is a high-speed switching diode manufactured by Infineon Technologies. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in various electronic circuits for rectification, clamping, and protection purposes.

Applications:

  • High-Speed Switching Circuits: Used in circuits where fast switching is required, such as inverters and converters.
  • Clamping Circuits: Employed in clamping circuits to limit voltage levels and protect sensitive components.
  • Flyback Diodes: Utilized as flyback diodes in inductive circuits to dissipate energy during switching.
  • Reverse Polarity Protection: Used to protect circuits from reverse polarity voltage conditions.
  • Rectification: Employed in small signal rectification applications.

Features:

  • Fast Switching Speed: Enables rapid switching between conducting and non-conducting states.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Breakdown Voltage: Provides protection against high voltage transients.
  • Small Package Size: Allows for integration into space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Efficiency: Low forward voltage drop contributes to higher circuit efficiency.
  • Enhanced Circuit Protection: High breakdown voltage provides robust protection against voltage surges.
  • Design Flexibility: Small package size allows for easy integration into various applications.
  • Reliable Performance: Designed for reliable and consistent performance in demanding environments.

Additional Details:

The BAV199E6327 typically features a maximum forward current of around 200 mA and a peak reverse voltage of 100 V. The forward voltage drop is typically around 0.9 V at 100 mA. The reverse recovery time is typically in the nanosecond range, making it suitable for high-frequency applications. The diode is available in a small SMD package, such as SOT-23, making it suitable for automated assembly processes. It's used in applications requiring fast switching and low losses, often in signal processing and power supply circuits. The E6327 suffix generally indicates specific packaging and manufacturing details.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Lattice Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Genesys
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess