EN
  • EN
  • DE

BAT68E6327HTSA1

Part No BAT68E6327HTSA1
Manufacturer Infineon Technologies
Catalog RF Diodes
Description DIODE SCHOTTKY 8V 150MW SOT23-3 / RF Diode Schottky - Single 8V 130 mA 150 mW PG-SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Manufacturer Infineon Technologies
Packaging Reel - TR
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 8V
Current - Max 130 mA
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Resistance @ If, F 10Ohm @ 5mA, 10kHz
Power Dissipation (Max) 150 mW
Temperature Range - Operating 150°C (TJ)
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package PG-SOT23
Base Product Number BAT68
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT 68 E6327TR-ND,BAT 68 E6327DKR,BAT68E6327HTSA1TR,BAT 68 E6327CT,BAT68E6327XT,INFINFBAT68E6327HTSA1,2156-BAT68E6327HTSA1,BAT68E6327HTSA1CT,BAT 68 E6327,BAT 68 E6327DKR-ND,BAT 68 E6327-ND,BAT 68 E6327CT-ND,BAT68E6327HTSA1DKR,SP000012514
Standard Package 3,000
Win Source Part Number 1325731-BAT68E6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BAT68E6327HTSA1 CAD Model

Description

The Infineon Technologies BAT68E6327HTSA1 is a Schottky diode manufactured by Infineon Technologies.

  • Series: BAT68 series
  • Maximum Current Rating: 130 mA
  • Peak Reverse Voltage: 8V
  • Capacitance: 1pF @ 0V and 1MHz
  • Power Dissipation: 150 mW
  • Package: PG-SOT23 package
  • Operating Temperature: Up to 150°C
  • Standard Package: 3,000
  • REACH: Unaffected

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1922 $50.9330
635+ $0.1577 $100.1395
985+ $0.1528 $150.5080
1,355+ $0.1478 $200.2690
1,750+ $0.1429 $250.0750
2,345+ $0.1281 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess