EN
  • EN
  • DE

TMS320C6657CZHA

Part No TMS320C6657CZHA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed and Floating-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 2.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 625-BFBGA, FCBGA
Manufacturer Package 625-FCBGA (21x21)
Win Source Part Number 1271123-TMS320C6657CZHA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6657
ECCN 5A991.b.1
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6657CZHA CAD Model

Description

Texas Instruments TMS320C6657CZHA

The TMS320C6657CZHA is a high-performance multicore digital signal processor (DSP) from Texas Instruments, specifically designed for applications requiring intensive computational power and high data throughput. This product is part of TI's KeyStone-based C66x family and is built on the state-of-the-art 28nm process technology, which provides significant improvements in performance and power efficiency.

The TMS320C6657CZHA features two C66x DSP cores running at up to 1.25 GHz, delivering up to 40 GMACs and 20 GFLOPs of processing power. This makes it an ideal choice for applications in mission-critical environments such as medical imaging, test and measurement, military and defense, as well as high-end industrial markets.

With an integrated memory controller and a range of high-bandwidth peripherals, this DSP allows for efficient data management and communication. It supports various external interfaces, including PCIe, Gigabit Ethernet, and Serial RapidIO, which provide the necessary connectivity for complex, interconnected systems.

Key features of the TMS320C6657CZHA include:

  • Two C66x Fixed and Floating-Point DSP Cores: Each core is capable of executing high-level language code, including C/C++ and Fortran, making software development more accessible.
  • Advanced Vector Processing: Each core includes a fully pipelined vector processing unit, allowing for simultaneous execution of multiple operations and thereby increasing the overall system throughput.
  • Integrated Memory Controller: Supports Error Correction Code (ECC) to ensure data integrity, crucial for reliable system operation.
  • High-Performance Interconnects: The high-speed peripherals and interfaces ensure seamless communication with other components in the system.
  • Low-Power Operation: The 28nm process technology ensures that the DSP operates efficiently, with a power-optimized design suitable for embedded applications.

Developers can leverage the robust suite of development tools provided by Texas Instruments, including the Code Composer Studio integrated development environment (IDE) and a range of software libraries optimized for the C66x DSP core. This support accelerates the development process and enables rapid deployment of solutions built around the TMS320C6657CZHA.

Overall, the TMS320C6657CZHA from Texas Instruments represents a powerful and efficient solution for demanding processing tasks, offering a blend of performance, connectivity, and reliability that is hard to match in today's market.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess