EN
  • EN
  • DE

BAR90-02LRH

Part No BAR90-02LRH
Manufacturer Infineon Technologies
Catalog RF Diodes
Description Silicon Deep Trench PIN Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1151316-BAR90-02LRH
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAR90-02LRH CAD Model

Description

The BAR90-02LRH is a PIN diode designed for RF applications, manufactured by Infineon Technologies. It is optimized for use as a switch or attenuator in various high-frequency circuits. The diode's low forward resistance and low capacitance enable excellent performance in demanding applications.

Applications:

  • RF switches
  • Variable attenuators
  • Limiters
  • Phase shifters
  • TR switches in radar applications

Features:

  • Low Forward Resistance: Minimizes insertion loss in RF circuits.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • High Breakdown Voltage: Ensures reliable operation in high-power applications.
  • Fast Switching Speed: Enables quick switching and attenuation control.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved RF Performance: Low forward resistance and capacitance optimize signal transmission.
  • High Reliability: Robust design ensures stable operation over a wide range of conditions.
  • Compact Design: Small surface mount package saves board space.
  • Fast Switching: Enables rapid control of RF signals.
  • Versatile Applications: Suitable for a wide range of RF switching and attenuation applications.

Additional Details:

The BAR90-02LRH PIN diode is characterized by its low forward resistance and low capacitance, which are critical for achieving optimal performance in RF circuits. Its high breakdown voltage ensures reliable operation even in high-power applications. The fast switching speed allows for rapid control of RF signals, making it suitable for applications requiring quick switching or attenuation adjustments.

The diode is available in a small surface mount package, which facilitates automated assembly and allows for compact circuit designs. The BAR90-02LRH is a reliable and versatile component for various RF applications.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0591
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4366 $58.9410
325+ $0.3581 $116.3825
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3246 $288.8940
1,195+ $0.2911 $347.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess