EN
  • EN
  • DE

BAR6406E6327HTSA1

Part No BAR6406E6327HTSA1
Manufacturer Infineon Technologies
Catalog RFFETs
Description RF DIODE PIN 150V 250MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features RF Diode PIN - 1 Pair Common Anode 150V 100 mA 250 mW PG-SOT23
Manufacturer Infineon Technologies
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Case / Package PG-SOT23
Family Name BAR6406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAR 64-06 E6327-ND, BAR 64-06 E6327TR-ND, BAR6406E6327HTSA1TR, SP000012213, BAR 64-06 E6327DKR-ND, BAR 64-06 E6327CT, BAR 64-06 E6327CT-ND, BAR 64-06 E6327, BAR 64-06 E6327DKR, BAR6406E6327XT, BAR6406E6327HTSA1DKR, BAR6406E6327HTSA1CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863416-BAR6406E6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BAR6406E6327HTSA1 CAD Model

Description

The Infineon Technologies 863416-BAR6406E6327HTSA1 RF Diode PIN is a 1 pair common anode 150V, 100 mA, 250 mW PG-SOT23.

  • Category: Discrete Semiconductor Products
  • Configuration: 1 pair common anode
  • Voltage: 150V
  • Current: 100 mA
  • Power: 250 mW
  • Package: TO-236-3, SC-59, SOT-23-3
  • Operating Temperature Range: 150°C (TJ)
  • Quantity per Package: 3000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 15 weeks
  • HTSUS: 8541.10.0070

You May Also Be Interested in

Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2025
Skyworks Solutions Inc.
RF DIODE PIN 200V 4.5W 3QFN
Lowest to $1.6553
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 750MW 0402
Lowest to $0.9782
Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 2QFN
Lowest to $2.0968
Micro Commercial Co
DIODE SCHOTTKY 30V 200MW SOT23
Lowest to $0.0371
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $1.7565
Skyworks Solutions Inc.
RF DIODE PIN 45V 1W 2MLP
Lowest to $107.8261
NXP / Nexperia
RF DIODE PIN 30V 135MW SOD2
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0787 $57.8445
1,790+ $0.0646 $115.6340
2,770+ $0.0626 $173.4020
3,820+ $0.0605 $231.1100
4,935+ $0.0586 $289.1910
6,610+ $0.0524 $346.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess