EN
  • EN
  • DE

07N60C3

Part No 07N60C3
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0817+
Reference case TO-220
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 717123-07N60C3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 07N60C3 CAD Model

Description

The 07N60C3 is a CoolMOS™ C3 Power MOSFET from Infineon Technologies. It is designed for high-voltage, high-efficiency power conversion applications. This MOSFET utilizes Infineon's advanced CoolMOS™ technology to achieve low on-resistance (RDS(on)) and reduced switching losses, leading to improved system efficiency and reduced heat dissipation.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in power supplies for servers, telecommunications equipment, and industrial applications.
  • Power Factor Correction (PFC): Improves the power factor in AC-DC power supplies.
  • Lighting Ballasts: Drives and controls lighting systems with high efficiency.
  • Motor Drives: Controls the speed and torque of electric motors.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters.

Features:

  • CoolMOS™ Technology: Provides low on-resistance and reduced switching losses.
  • Superjunction MOSFET: Offers fast switching speeds and high avalanche ruggedness.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces EMI.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Halogen-Free: Free from halogenated flame retardants.

Benefits:

  • High Efficiency: Reduces power consumption and minimizes heat generation.
  • Improved System Reliability: Robust design ensures stable and reliable operation.
  • Simplified Design: Integrated features simplify circuit design and reduce BOM cost.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The 07N60C3 has a voltage rating of 600V and a typical on-resistance of 0.7 ohms. It is available in a TO-220 Fullpack package. The gate charge (Qg) and output capacitance (Coss) are optimized to minimize switching losses. The MOSFET also features a fast body diode, which improves the efficiency of resonant switching topologies. It's critical to review the datasheet for specific operating conditions like maximum drain current, gate-source voltage and junction temperature.

This Power MOSFET is suitable for applications that require high efficiency and reliability. Its advanced features and robust design make it a suitable choice for demanding power conversion systems.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3250 $58.1250
61+ $1.9081 $116.3941
94+ $1.8480 $173.7120
130+ $1.7891 $232.5830
168+ $1.7290 $290.4720
224+ $1.5500 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess