EN
  • EN
  • DE

SSTUB32866BHLF

Part No SSTUB32866BHLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Description IC BUFFER 25BIT CONF REG 96LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Status Obsolete(EOL)
Supply Voltage 1.7 V to 1.9 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-CABGA (13.5x5.5)
Win Source Part Number 137145-SSTUB32866BHLF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUB32866BHLF CAD Model

Description

The SSTUB32866BHLF is a registered buffer manufactured by IDT (Integrated Device Technology). It's commonly utilized in high-speed memory applications to enhance signal integrity and improve overall system performance, especially in environments demanding reliable data transfer. It serves as a critical component in systems needing high bandwidth and low latency memory access.

Applications:

  • Server Memory: Found in server systems to boost memory module performance and stability.
  • Workstations: Used in high-performance workstations for demanding applications needing fast memory access.
  • Networking Equipment: Implemented in routers and switches to manage data efficiently and reliably.
  • Data Centers: Deployed in memory modules within data centers to ensure data integrity and system uptime.
  • Industrial Automation: Applied in industrial control systems where reliable memory operation is crucial for system stability.

Features:

  • Registered Buffer: Provides enhanced signal integrity and timing characteristics, essential for high-speed memory operations.
  • Low Skew: Minimizes timing variations between signals, ensuring precise data transmission and reducing errors.
  • High-Speed Performance: Designed to support fast data transfer rates, meeting the performance needs of modern computing.
  • Advanced Packaging: Typically available in surface-mount packages, allowing for efficient board assembly.
  • RoHS Compliance: Meets environmental standards regarding hazardous substance reduction.

Benefits:

  • Improved System Performance: Enhances memory access speeds, leading to increased system responsiveness and efficiency.
  • Increased Reliability: Ensures stable and error-free data transfer, minimizing the risk of system failures and downtime.
  • Enhanced Signal Integrity: Provides clean and accurate signals, reducing signal degradation and noise, critical for high-speed operation.
  • Simplified System Design: Facilitates easier integration into complex memory systems, streamlining the design process.
  • Reduced Power Consumption: Optimized for energy efficiency, contributing to lower operating costs and reduced thermal footprint.

Additional Details:

The SSTUB32866BHLF operates within specified voltage and temperature ranges detailed in its datasheet. Electrical characteristics, like input capacitance and output impedance, along with timing parameters such as setup and hold times, are precisely controlled for optimal performance. The device is commonly packaged in a TSSOP format. For complete specifications and application guidelines, refer to the official IDT datasheet.

You May Also Be Interested in

Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
Need more? Email Us
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess