EN
  • EN
  • DE

AD8205WYRZ

Part No AD8205WYRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply 42 V System Difference Amplifier | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Slew Rate 0.5V/μs
-3db Bandwidth 50kHz
Voltage - Input Offset 2mV
Supply Current 2mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8205
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138321-AD8205WYRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8205WYRZ CAD Model

Description

AD8205WYRZ High Voltage, Unity-Gain Difference Amplifier from Analog Devices Inc.

The AD8205WYRZ is a robust, high-voltage, unity-gain difference amplifier designed by Analog Devices Inc. to accurately amplify small differential voltages in the presence of large common-mode voltages. This component is an ideal choice for applications requiring precision signal processing, such as automotive battery monitoring, motor control, and industrial process control.

Key Features:

  • Wide Supply Range: The device can operate from a single 5 V to 24 V supply, or a dual ±2.5 V to ±12 V supply, providing flexibility in a variety of power environments.
  • High Common-Mode Voltage Range: It can handle common-mode voltages from -2 V to +35 V, ensuring stable performance even under extreme conditions.
  • Unity-Gain Configuration: With a fixed gain of 1, the AD8205WYRZ offers a direct, unaltered signal path, which is crucial for applications that demand signal integrity.
  • Excellent Temperature Performance: The amplifier is designed to maintain its accuracy over an extended industrial temperature range from -40°C to +125°C.
  • EMI Filters: Integrated EMI filters provide improved electromagnetic interference rejection, making the AD8205WYRZ suitable for noisy industrial environments.
  • Small Package: Available in a compact SOIC package, the AD8205WYRZ saves space on the PCB, making it suitable for space-constrained applications.

Applications:

The AD8205WYRZ is engineered to meet the stringent requirements of high-performance data acquisition systems where accuracy and stability are paramount. Its applications include:

  • Automotive battery monitoring systems
  • Motor control feedback loops
  • Current sensing in electronic power steering
  • Industrial process controls
  • Data acquisition systems

With its high accuracy and ability to reject large common-mode voltages, the AD8205WYRZ from Analog Devices Inc. is a versatile and reliable choice for engineers looking to enhance their system's performance. Its robust design ensures that it can withstand the rigors of harsh industrial and automotive environments, making it a dependable solution for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8539 $55.6170
70+ $1.5211 $106.4770
105+ $1.4736 $154.7280
145+ $1.4261 $206.7845
185+ $1.3785 $255.0225
245+ $1.2359 $302.7955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess