EN
  • EN
  • DE

QS74FCT2821CTSO

Part No QS74FCT2821CTSO
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286338-QS74FCT2821CTSO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS74FCT2821CTSO CAD Model

Description

The QS74FCT2821CTSO is a high-speed CMOS octal bus interface register from IDT (Integrated Device Technology). This device is designed for high-performance bus interface applications requiring minimal propagation delay. It features a flow-through pinout for ease of use and reduced noise.

Applications

  • High-speed memory interfaces
  • Data bus buffering
  • Address bus buffering
  • Clock distribution
  • Networking equipment

Features

  • Low propagation delay: Ensures minimal delay in signal transmission, crucial for high-speed applications.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • Octal configuration: Provides eight independent registers for parallel data transfer.
  • Flow-through architecture: Simplifies board layout and reduces signal reflections.
  • TTL-compatible inputs: Allows direct interface with TTL logic levels.
  • Three-state outputs: Enables bus isolation and multiple device operation.

Benefits

  • Improved system performance: The low propagation delay enhances the overall speed of the system.
  • Reduced power consumption: CMOS technology minimizes power usage, making it suitable for battery-powered applications.
  • Simplified board design: The flow-through architecture reduces the need for complex routing.
  • Enhanced noise immunity: CMOS technology provides superior noise immunity, ensuring reliable operation in noisy environments.
  • Easy integration: TTL-compatible inputs simplify interfacing with existing logic circuits.

Additional Details

The QS74FCT2821CTSO operates from a 4.75V to 5.25V power supply. It is available in a small outline (SO) package. The device provides a high-speed, low-power solution for bus interface applications. The operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

Intel
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess