EN
  • EN
  • DE

GTC030RFM2427P

Part No GTC030RFM2427P
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Gt 7C 7#16 Pin Recp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Style Pin
Gender Female
RoHS Non-Compliant
Win Source Part Number 964517-GTC030RFM2427P
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTC030RFM2427P CAD Model

Description

The GTC030RFM2427P is a circular connector manufactured by Amphenol. This connector is part of the GTC series, known for its ruggedness and reliability in demanding environments. It is designed to provide secure and environmentally sealed connections for various applications, including industrial, military, and aerospace.

Applications

  • Military and Aerospace Equipment: Used in communication systems, radar equipment, and avionics systems where reliability and environmental protection are critical.
  • Industrial Automation: Provides robust connections for sensors, actuators, and control systems in harsh industrial environments.
  • Transportation Systems: Employed in railway signaling, automotive testing, and other transportation-related applications.
  • Medical Equipment: Integrated into medical devices where reliable and secure connections are essential.
  • Oil and Gas Industry: Used in drilling equipment, pipeline monitoring, and other applications requiring resistance to harsh chemicals and extreme temperatures.

Features

  • Threaded Coupling: Provides a secure and reliable connection with resistance to vibration and shock.
  • Environmental Sealing: Offers protection against dust, moisture, and other environmental contaminants.
  • Robust Construction: Built with durable materials to withstand harsh operating conditions.
  • Various Contact Configurations: Available with different pin arrangements to accommodate various signal and power requirements.
  • EMI Shielding: Reduces electromagnetic interference, ensuring signal integrity.
  • RoHS Compliance: Meets environmental regulations by being free from hazardous substances.
  • High Current Carrying Capacity: Capable of handling high current loads, suitable for power applications.

Benefits

  • Reliable Connection: Threaded coupling ensures a secure and stable connection, minimizing downtime.
  • Protection Against Environmental Factors: Environmental sealing protects the connection from dust, moisture, and other contaminants, ensuring long-term reliability.
  • Durability in Harsh Environments: Robust construction withstands vibration, shock, and extreme temperatures.
  • Versatile Application: Various contact configurations and EMI shielding make it suitable for a wide range of applications.

Additional Details

The GTC030RFM2427P typically features a shell size of 30. The '24-27' likely refers to the insert arrangement (number and size of contacts). It may include features such as grounding fingers or specific plating options for enhanced corrosion resistance. Detailed specifications, including contact ratings, voltage ratings, and environmental performance, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess