EN
  • EN
  • DE

IDTP78001-501NDGI8

Part No IDTP78001-501NDGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825707-IDTP78001-501NDGI8
Ultra Librarian 3D Model Ultra Librarian IDTP78001-501NDGI8 CAD Model

Description

The IDTP78001-501NDGI8 is a specific part number for an integrated circuit (IC) manufactured by IDT (Integrated Device Technology). Based on the part number structure, it is likely a specialized timing device, potentially a clock generator or a frequency synthesizer, designed for high-performance applications. IDT is known for producing timing solutions, memory interface products, and other high-performance mixed-signal devices.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for clock generation and synchronization.
  • Data Centers: Employed in servers and storage systems for high-performance timing applications.
  • Telecommunications Infrastructure: Utilized in telecommunications equipment for clock distribution and frequency synthesis.
  • Industrial Automation: Integrated into industrial control systems for precise timing and synchronization.
  • Test and Measurement Equipment: Used in test equipment for accurate clock generation and signal analysis.

Features

  • High-Precision Clock Generation: Generates accurate and stable clock signals.
  • Low Jitter: Minimizes jitter, ensuring high signal integrity.
  • Frequency Synthesis: Synthesizes multiple frequencies from a single reference clock.
  • Programmable: Allows for programming of clock frequencies and other parameters.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.

Benefits

  • Improved System Performance: High-precision clock signals enhance overall system performance.
  • Reduced Signal Distortion: Low jitter minimizes signal distortion, improving data transmission accuracy.
  • Increased Design Flexibility: Frequency synthesis allows for generating multiple frequencies from a single source.
  • Simplified System Design: Programmability simplifies clock management and reduces component count.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.

Additional Details

The -501 in the part number likely refers to a specific frequency or configuration. NDGI8 is most likely a package and temperature code, indicating a specific package type (possibly a QFN or similar) and an industrial temperature range. IDT's timing devices are commonly used in applications requiring strict timing accuracy and low jitter, such as high-speed data communication and signal processing systems. Further information can be obtained from the specific datasheet related to this product from IDT.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8958 $58.2270
160+ $0.7350 $117.6000
245+ $0.7122 $174.4890
340+ $0.6892 $234.3280
435+ $0.6662 $289.7970
585+ $0.5973 $349.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess