EN
  • EN
  • DE

CRX0505NS

Part No CRX0505NS
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053120-CRX0505NS
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRX0505NS CAD Model

Description

The CRX0505NS is a DC/DC converter manufactured by TDK Corporation. It is a compact and efficient power supply solution designed for various electronic applications.

Applications

  • Industrial Control Systems: Providing isolated power for sensors, actuators, and controllers.
  • Telecommunications Equipment: Powering network interfaces, routers, and switches.
  • Medical Devices: Supplying isolated power for sensitive medical equipment, ensuring patient safety.
  • Automotive Electronics: Powering various electronic control units (ECUs) within vehicles.
  • Consumer Electronics: Used in various power supplies for consumer devices.

Features

  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • High Efficiency: Efficient power conversion minimizes energy loss and reduces heat generation.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, increasing flexibility.
  • Overload Protection: Protects the converter and connected equipment from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit, preventing damage.

Benefits

  • Enhanced Safety: Isolation provides enhanced safety for users and equipment.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Reduced Noise: Isolation minimizes noise coupling between input and output.
  • Simplified Design: Easy to integrate into various electronic systems.
  • Energy Efficiency: High efficiency reduces energy consumption and operating costs.

Additional Details

The CRX0505NS typically operates with an input voltage range of approximately 4.5 to 9 volts DC, producing a stable and regulated 5V DC output. It offers excellent thermal performance and a long operational lifespan. This DC/DC converter is RoHS compliant, ensuring environmental friendliness. It's designed with a focus on reliability and stability, making it suitable for mission-critical applications. The isolation voltage is typically around 1.5kVDC. The operating temperature range is usually from -40°C to +85°C making it suitable for use in various environmental conditions. The compact size allows for easy integration into existing or new designs with minimal space requirements.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess