The IDT72T18115L10BB is a high-speed, synchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It's designed for critical applications requiring extremely fast data buffering and rate matching. This FIFO is a solution for managing data flow in high-performance communication, networking, and signal processing systems.
Applications
- Data Communications
- Networking (routers, switches)
- Digital Signal Processing (DSP)
- High-Speed Data Acquisition
- Telecommunications Equipment
- Medical Imaging
Features
- Very High-Speed Operation: 10ns access time.
- Synchronous Operation: Data transfer synchronized to a clock signal.
- Deep FIFO: Large data storage capacity for buffering bursts of data.
- Byte-Wide Organization: Supports byte-wide data transfers.
- Output Enable Control: Facilitates data bus management and prevents bus contention.
- Empty and Full Flags: Indicate when the FIFO is empty or full to prevent data errors.
- Programmable Flags: Allow customization of flag behavior.
- Available in BGA Package: Enables high-density board designs.
Benefits
- Improves system performance by buffering data between asynchronous devices.
- Handles high-speed data rates in demanding applications.
- Simplifies system design.
- Reduces system cost by minimizing external logic requirements.
- Enhances system reliability by preventing data loss due to underflow or overflow.
Additional Details
The IDT72T18115L10BB operates from a 3.3V power supply. The synchronous nature of the device simplifies timing and control. The byte-wide organization aligns with standard data handling practices. The device's full, empty, and programmable flags provide flexible system control. The BGA (Ball Grid Array) package enables high-density mounting and improved signal integrity. This FIFO is often found in applications where extremely high-speed data transfer and deep buffering are mandatory. It's utilized in communication systems, high-performance computing platforms, and telecommunications infrastructure to manage data streams effectively.