EN
  • EN
  • DE

XC3S4000-4FGG1156C

Part No XC3S4000-4FGG1156C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412663-XC3S4000-4FGG1156C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC3S4000-4FGG1156C CAD Model

Description

The XC3S4000-4FGG1156C is a high-density Field-Programmable Gate Array (FPGA) belonging to the Xilinx Spartan-3 series. It's tailored for complex digital logic designs that necessitate significant programmable resources. This FPGA aims to provide a balanced solution between performance, power efficiency, and logic capacity, suitable for various high-performance applications.

Applications:

  • Telecommunications Infrastructure: Used in network equipment, signal processing, and high-speed data communication systems.
  • Industrial Automation: Integrated into advanced control systems, robotics, and machine vision solutions.
  • Aerospace and Defense Systems: Employed in radar systems, avionics, and secure communication equipment.
  • Medical Imaging Equipment: Utilized in medical imaging systems like MRI and CT scanners for advanced image processing and control.
  • High-Performance Computing Platforms: Implemented in specialized computing platforms to accelerate algorithms and data processing.

Features:

  • Logic Cells: Offers a substantial number of logic cells (approximately 66,912 logic cells) to support complex digital circuit implementations.
  • Block RAM: Includes abundant block RAM resources for on-chip memory storage.
  • Distributed RAM: Features distributed RAM for smaller memory storage needs.
  • Digital Clock Managers (DCMs): Equipped with multiple DCMs for advanced clock frequency management and synthesis.
  • I/O Pins: Provides a high count of I/O pins (1156-pin FGG package) for interfacing with a multitude of external devices.
  • Operating Voltage: Operates at a specified core voltage, ensuring compatibility with standard digital logic levels.
  • Temperature Grade: Available in different temperature grades to accommodate diverse operating environments.
  • Configuration Options: Supports multiple configuration options, including JTAG, SPI, and parallel configuration.

Benefits:

  • High Logic Capacity: Provides extensive logic resources to handle complex and demanding digital circuit designs.
  • Flexibility and Reconfigurability: Allows for design modifications and customization without requiring hardware changes.
  • Reduced Time-to-Market: Enables faster development cycles through rapid prototyping and design iterations.
  • Optimized Performance: Delivers high-speed performance for demanding digital logic and signal processing applications.
  • Integrated Functionality: Integrates essential features, such as RAM, clock management, and I/O interfaces, on a single chip.

Technical Specifications: The XC3S4000-4FGG1156C operates at a core voltage of approximately 1.2V. It is packaged in a 1156-pin FGG package. Features include ample block RAM, distributed RAM, and multiple digital clock managers to ensure efficient operation and resource allocation. The 'C' at the end of the part number denotes a Commercial temperature grade, while '-4' indicates a specific speed grade within the Spartan-3 series.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1765 $91.1765
2+ $88.2353 $176.4706
3+ $85.2942 $255.8826
4+ $76.4706 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess