EN
  • EN
  • DE

ICS8624BYI

Part No ICS8624BYI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0525+
Reference case QFP32
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 753579-ICS8624BYI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS8624BYI CAD Model

Description

The ICS8624BYI is a high-performance, low-skew fanout buffer manufactured by IDT (Integrated Device Technology). It is designed for clock distribution in high-speed digital systems, minimizing signal degradation and timing skew. This device is ideal for applications requiring precise synchronization and reliable clock signal delivery.

Applications

  • Networking equipment: Routers, switches, and servers.
  • Data centers: High-speed computing and storage systems.
  • Telecommunications infrastructure: Base stations and transmission equipment.
  • Test and measurement equipment: Oscilloscopes and logic analyzers.
  • High-performance computing: Workstations and supercomputers.

Features

  • Low output skew: Minimizes timing differences between output signals.
  • High fanout: Drives multiple loads without signal degradation.
  • Low additive jitter: Preserves the integrity of the input clock signal.
  • Wide operating frequency range: Supports a broad range of clock frequencies.
  • LVCMOS/LVTTL compatible inputs and outputs: Interfaces easily with other logic devices.
  • Small package: Available in compact surface-mount packages.

Benefits

  • Improved system performance: Low skew ensures precise timing and reduces timing-related errors.
  • Increased reliability: Robust design and low jitter contribute to stable and reliable operation.
  • Simplified clock distribution: High fanout reduces the need for multiple buffers.
  • Reduced BOM cost: Integrated solution minimizes the need for external components.
  • Reduced board space: Small package minimizes the overall footprint.

Additional Details

The ICS8624BYI typically operates from a 3.3V or 2.5V power supply. It features differential or single-ended input options. The output signals are typically LVCMOS or LVTTL compatible. The device is available in various package options including TSSOP and QFN. Key electrical specifications include a typical output skew of less than 50 ps and an additive jitter of less than 0.1 ps RMS. It is often used in conjunction with clock generators and synthesizers to create a complete clock distribution network. The ICS8624BYI is a crucial component in many high-speed digital systems requiring precise and reliable clock signals.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess