EN
  • EN
  • DE

HMC737LP4ETR

Part No HMC737LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT HALF FREQ 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Part Status Last Time Buy
Function VCO
Frequency 14.9GHz ~ 15.5GHz
RF Type General Purpose
Secondary Attributes Dual Outputs (Divide by 2, Standard)
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC737
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 731215-HMC737LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC737LP4ETR CAD Model

Description

The HMC737LP4ETR is a high-performance, easy-to-use RF (Radio Frequency) product from the esteemed manufacturer Analog Devices Inc., known for their innovative and reliable components in the electronics industry. This integrated circuit is a part of the HMC series and is designed to meet the needs of RF and microwave applications across various sectors including telecommunications, aerospace, and defense.

Key Features

  • Frequency Range: The HMC737LP4ETR operates over a broad frequency range, making it suitable for a wide array of applications, from base stations to point-to-point radios.
  • Output Power: It delivers consistent output power, ensuring reliable performance for critical communication systems.
  • Phase Noise: The product boasts excellent phase noise characteristics, which is crucial for maintaining signal integrity in high-frequency applications.
  • Integration: With its compact 4x4 mm QFN package, the HMC737LP4ETR is designed for easy integration into system designs, saving space and reducing the need for additional external components.
  • Power Efficiency: Analog Devices Inc. has engineered this device to consume minimal power, enhancing the overall efficiency of the systems it is used in.

Applications

The versatility of the HMC737LP4ETR allows it to be used in various high-frequency applications. Some of the typical applications include:

  • Fiber Optic & Broadband Telecom
  • Microwave & VSAT Radios
  • Test Instrumentation
  • Military & Space
  • ISM Applications

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the HMC737LP4ETR is no exception. It is manufactured to the highest standards, ensuring performance and reliability that industry professionals trust. The product is available in tape and reel packaging, making it ideal for automated assembly processes.

Conclusion

With its robust feature set and flexible application range, the HMC737LP4ETR from Analog Devices Inc. represents a superior solution for designers looking to enhance the performance of their RF and microwave systems. Whether for commercial or military use, this product offers a blend of power, efficiency, and reliability that is hard to match.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9623 $62.6607
21+ $5.7126 $119.9646
32+ $5.5336 $177.0752
44+ $5.3557 $235.6508
56+ $5.1767 $289.8952
75+ $4.6419 $348.1425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess