EN
  • EN
  • DE

80KSW0004ARI

Part No 80KSW0004ARI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Specialized ICs
Description IC SW RAPIDIO 12PORT 324-FCBGA / Serial RapidIO Switch I2C Interface 324-Pin FCBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Type Serial RapidIO Switch
Applications Wireless Infrastructure
Mounting SMD
Package 324-BBGA, FCBGA
Manufacturer Package 324-FCBGA (19x19)
Win Source Part Number 776654-80KSW0004ARI
Popularity Medium
Supply and Demand Status Limited
Family Name 80KSW0004
Introduction Date April 13, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 80KSW0004ARI CAD Model

Description

The IDT 715009 is a Serial RapidIO Switch used in wireless infrastructure applications.

  • Package: 324-BBGA, FCBGA
  • Mounting: SMD
  • Obsolete: Yes
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess