EN
  • EN
  • DE

RU4S-D12

Part No RU4S-D12
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description Electromechanical Relay 12VDC 192Ohm 6A 4PDT(28.1x22.1x41.4)mm Plug-In General Purpose Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, CSA, TUV, cULus
Coil Current 80 mA
Coil Resistance 160 Ω
Coil Voltage (DC) 12 V
Contact Current Rating 6 A
Contact Material Gold, Silver
Current Rating 6 A
Height 35 mm
Max Current Rating 6 A
Maximum Operating Temperature 60 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -55 °C
Mount Socket
Number of Pins 14
Operate Time 20 ms
Power Rating 1 W
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Throw Configuration 4PDT
Voltage Rating (AC) 250 V
Weight 35 g
Width 27.5 mm
Win Source Part Number 1089409-RU4S-D12
Categories Power Relays,Over 2 Amps
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RU4S-D12 CAD Model

Description

The IDEC 1089409-RU4S-D12 power relay is an excellent choice for use in a variety of applications.

  • Contact Material: Gold and Silver
  • Current Rating: 6 A
  • Coil Resistance: 160 Ω
  • Coil Current: 80 mA
  • Operate Time: 20 ms
  • Throw Configuration: 4PDT
  • Approvals: CE, CSA, TUV, cULus
  • RoHS Compliance: Compliant
  • Operating Temperature: -55 °C to 60 °C
  • Maximum Voltage Rating: 250 V (AC) and 30 V (DC)
  • Width: 27.5 mm
  • Height: 35 mm

You May Also Be Interested in

Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess