EN
  • EN
  • DE

RU4S-C-D110

Part No RU4S-C-D110
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE 4PDT 6A 110V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RU
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 110VDC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 8.9 mA
Coil Type Non Latching
Features Lighted Indicator, Mechanical Indicator
Termination Style Plug In
Must Operate Voltage 88 VDC
Must Release Voltage 11 VAC/DC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -55°C ~ 60°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 12.1 kOhms
Base Product Number RU4S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
California Prop 65 Warning Information
Win Source Part Number 893834-RU4S-C-D110
Ultra Librarian 3D Model Ultra Librarian RU4S-C-D110 CAD Model

Description

The RU4S-C-D110 is a power relay designed for various applications. It belongs to the RU series of relays and features a 4PDT (4 Form C) contact form, which allows for versatile switching configurations.

  • Contact Material: Silver (Ag) and Gold (Au)
  • Coil Voltage: 110VDC
  • Coil Resistance: 12.1 kOhms
  • Coil Current: 8.9 mA
  • Operate and Release Time: 20 ms
  • Contact Rating: 6A
  • Switching Voltage: 250VAC and 30VDC
  • Socketable: Yes
  • Operating Temperature Range: -55°C to 60°C
  • Manufacturer: IDEC
  • Product Status: Active

You May Also Be Interested in

Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0610 $50.6100
25+ $4.1526 $103.8150
38+ $4.0228 $152.8664
52+ $3.8931 $202.4412
67+ $3.7633 $252.1411
89+ $3.3740 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess