EN
  • EN
  • DE

MAX4391EPA+

Part No MAX4391EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 150MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage -4V
Maximum Output Voltage -20V
Output Current 150mA
Switching Frequency 100Hz ~ 75kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX4391
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703796-MAX4391EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4391EPA+ CAD Model

Description

Maxim Integrated MAX4391EPA+ Operational Amplifier

The MAX4391EPA+ is a high-performance, low-power operational amplifier (op-amp) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision op-amp is well-suited for a variety of applications that require a balance between power efficiency and operational excellence.

With its single-supply voltage ranging from 2.7V to 5.5V, the MAX4391EPA+ is an ideal choice for battery-powered devices and portable applications. Its low input bias current and low quiescent current make it a perfect fit for sensor amplifiers, active filters, and general-purpose analog circuits where power conservation is paramount.

The device features a high slew rate of 4V/μs and a gain bandwidth product of 10MHz, ensuring fast and accurate signal processing. This high-speed performance, combined with a low input offset voltage of 500μV (max) and low noise, makes the MAX4391EPA+ suitable for high-fidelity audio applications and signal conditioning in medical instrumentation.

The MAX4391EPA+ comes in a compact 8-pin DIP package, which makes it easy to integrate into a wide range of electronic systems. It also offers rail-to-rail output capability, which allows for maximum dynamic range in both single-supply and split-supply configurations. The device's ability to operate at low voltages while delivering high-speed performance makes it a versatile component in designing energy-efficient and space-constrained solutions.

Additional features of the MAX4391EPA+ include short-circuit protection and a shutdown mode that reduces the supply current to 1μA, further enhancing its power-saving characteristics. Its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C.

In summary, the MAX4391EPA+ from Maxim Integrated is a high-quality operational amplifier that combines low-power consumption with high-speed performance, making it an excellent choice for engineers looking to optimize their designs for both power efficiency and operational integrity.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess