EN
  • EN
  • DE

NRPS10-3.15A

Part No NRPS10-3.15A
Manufacturer IDEC
Catalog Circuit Protection Accessories
Description LED and Incandescent Pilot Lights (Assembled)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195298-NRPS10-3.15A
Categories Circuit Protection Accessories
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRPS10-3.15A CAD Model

Description

The NRPS10-3.15A, manufactured by IDEC, is a circuit breaker designed for equipment protection. These circuit breakers are used to protect electrical circuits and equipment from overcurrent and short-circuit conditions.

Applications:

  • Industrial control panels: Protects circuits in industrial control systems.
  • Power distribution units (PDUs): Used in PDUs to protect connected equipment.
  • Machinery and equipment: Safeguards machinery and equipment from overcurrent faults.
  • Commercial buildings: Protects electrical circuits in commercial buildings.
  • Lighting systems: Prevents damage to lighting circuits from overcurrent conditions.
  • HVAC systems: Protects heating, ventilation, and air conditioning systems.

Features:

  • Overcurrent protection: Protects against overcurrent conditions.
  • Short-circuit protection: Protects against short-circuit faults.
  • Thermal-magnetic trip mechanism: Combines thermal and magnetic tripping for comprehensive protection.
  • Push-to-reset button: Allows for easy reset after a trip event.
  • Compact design: Designed for space-constrained applications.
  • DIN rail mounting: Allows for easy installation on DIN rails.
  • 3.15A current rating: Specifies the maximum current that the breaker can handle.

Benefits:

  • Equipment protection: Protects electrical equipment from damage due to overcurrent and short-circuit faults.
  • Improved safety: Enhances the safety of electrical systems.
  • Reduced downtime: Minimizes downtime due to electrical faults.
  • Easy to use: Simple to install and operate.
  • Reliable operation: Offers reliable protection against overcurrent conditions.

The NRPS10-3.15A operates by monitoring the current flowing through the circuit. If the current exceeds the rated value (3.15A) or a short circuit occurs, the breaker trips, interrupting the current flow. The thermal-magnetic trip mechanism provides both overload and short-circuit protection. The thermal component responds to sustained overcurrent conditions, while the magnetic component responds to instantaneous short-circuit faults. The push-to-reset button allows for easy reset after the fault has been cleared. The DIN rail mounting simplifies installation in industrial control panels and other applications. Circuit breakers are a vital component in ensuring the safety and reliability of electrical systems.

You May Also Be Interested in

Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Eaton Bussmann
MAIN ENCLOSURE ASSEMBLY
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.7581
Littelfuse Inc.
COVER FOR MAXIHOLDER 152003.
Need more? Email Us
Schneider Electric
INTERCONNECT BLOCK BETWEEN MANUA
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Littelfuse Inc.
FUSEHOLDER KNOB 3AG FINGERGRIP
Lowest to $4.6192

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess