EN
  • EN
  • DE

M74HCT643B1R

Part No M74HCT643B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER3-STATE: HCT245 NON INVERTING HCT640 INVERTING, HCT643 INVERTING/NON INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 308991-M74HCT643B1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT643B1R CAD Model

Description

The M74HCT643B1R is a high-speed CMOS Octal Bus Transceiver manufactured by STMicroelectronics. This integrated circuit is designed to meet the stringent requirements of high-speed data transfer and communication in modern digital systems. It is a perfect choice for interfacing between different voltage domains due to its TTL compatibility.

Key Features

  • High-Speed Performance: The device operates at a high speed, ensuring quick data transfer, which is crucial for modern applications that require rapid communication between devices.
  • Octal Bus Transceiver: With eight bidirectional data lines, it can efficiently transfer data in both directions, making it highly versatile for various digital communication needs.
  • CMOS Technology: Utilizing advanced CMOS technology, the M74HCT643B1R offers low power consumption, which is essential for battery-powered devices and energy-saving applications.
  • TTL Input Compatibility: It can interface with older TTL logic levels, allowing for seamless integration with existing technology and legacy systems.
  • Multiple Package Options: The device is available in different package types to suit various design and space requirements.

Applications

The M74HCT643B1R is ideal for a broad range of applications, including:

  • Data communication systems
  • Signal buffering and driving
  • Bus interface and extension
  • Microprocessor bus switching
  • Memory addressing systems

Product Specifications

The device comes with the following specifications:

  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed: tpd = 8ns (Typ) at Vcc = 5V
  • Low Power Dissipation: Icc = 4μA (Max) at Ta = 25°C
  • Operating Temperature Range: -55°C to 125°C
  • Package: DIP, SOIC, and other options available

With its robust set of features and specifications, the M74HCT643B1R from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient bus transceiver for their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess