Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158637-2SJ453
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ453
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ453 CAD Model

Description

The 2SJ453 is a high-performance P-Channel Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications. The 2SJ453 is characterized by its low on-state resistance and high-speed switching capabilities, making it an ideal choice for power supply and power conversion systems.

Key Features

  • Low On-Resistance: The 2SJ453 features a low drain-source on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With its fast switching speed, the 2SJ453 is suited for high-frequency applications, ensuring minimal switching losses and better performance.
  • High Voltage Tolerance: The device can handle high voltage levels, providing a robust solution for systems requiring high voltage operation.
  • Gate Charge: The optimized gate charge of this MOSFET allows for reduced power dissipation during the switching transient, further enhancing the efficiency of the device.

Applications

The versatility of the 2SJ453 makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • LED lighting
  • Battery management systems

Reliability and Quality

ON Semiconductor is committed to high standards of quality and reliability. The 2SJ453 MOSFET is built to meet these standards, ensuring a reliable performance in the field. It is designed to withstand harsh environments and is compliant with industry-standard certifications.

Technical Specifications

Parameter Value Configuration Single Channel Type P-Channel Drain-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) -6A Power Dissipation (P<sub>D) 1.5W Operating Temperature Range -55°C to +150°C

For detailed product specifications, technical data, and support resources, please refer to the official ON Semiconductor documentation for the 2SJ453 Power MOSFET.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF
Vishay
SFET RF,VHF, UHF, Amplitiers | JFET N-CH 30V 0.3W TO-206AF
Lowest to $13.1369
ECAD model for 2N4416
Vishay
Need more? Email Us
ECAD model for SST204-E3
ON Semiconductor
N-Channel JFET 30V SOT-23
Lowest to $0.0849
ECAD model for MMBF4393LT
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ECAD model for 2SK880-BL(TE85L,F)
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
ON Semiconductor
JFETs 25V 10mA
Need more? Email Us
ECAD model for MMBFJ175LT1
ON Semiconductor
JFET N-CH 35V 625MW TO92-3 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.3499
ECAD model for J111-D74Z

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention