EN
  • EN
  • DE

NC1V-3113F-20AA

Part No NC1V-3113F-20AA
Manufacturer IDEC
Catalog Circuit Protection Accessories
Description Circuit Breakers Circuit Protector 3 Pole 20A Series Trip Medium Time Delay Curve 3 Auxiliary Contact Inertia Delay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 20 A
RoHS Non-Compliant
Time to Trip 240 s
Win Source Part Number 1034437-NC1V-3113F-20AA
Categories Circuit Protection Accessories
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC1V-3113F-20AA CAD Model

Description

The IDEC 1034437-NC1V-3113F-20AA is a circuit protection accessory that has a current rating of 20A and a time to trip of 240s.

  • Current Rating: 20A
  • Time to Trip: 240s
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
INSULATION NUT W/ LOCKING HOOK
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us
Littelfuse Inc.
FUSE ACS CVER/PLLR 30A 600V 1POL
Need more? Email Us
Littelfuse Inc.
MODULE 4 STUD ASSEMBLY M6 THREAD
Need more? Email Us
Littelfuse Inc.
FUSE LOCKWASHER ACS
Lowest to $0.1324

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess