EN
  • EN
  • DE

CD74HC4017PWR

Part No CD74HC4017PWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER/DIVIDER HS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 35MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1008425-CD74HC4017PWR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CD74HC4017PWR CAD Model

Description

Product Overview: Texas Instruments CD74HC4017PWR

The CD74HC4017PWR from Texas Instruments is a high-speed silicon-gate CMOS Decade Counter/Divider integrated circuit that offers robust performance for a wide array of electronics applications. This IC is designed to count and divide input pulse sequences with high precision, making it an essential component for timing, counting, and control systems.

Encased in a TSSOP-16 package, the CD74HC4017PWR provides a convenient surface-mount solution for space-constrained applications. It operates over a wide voltage range from 2V to 6V and features a low power consumption, which is ideal for battery-operated devices. The counter advances on the negative-going edge of the clock pulse, which allows for greater control and synchronization with system clock signals.

The device has 10 decoded outputs, which are typically used for sequencing a wide range of tasks. For example, it can be used in LED displays, frequency division, counters, and as a driving component for multiplexed displays, among others. The versatility of the CD74HC4017PWR makes it well-suited for both industrial and consumer electronics.

Key features of the CD74HC4017PWR include:

  • High noise immunity characteristic of CMOS technology
  • 10 decoded outputs for various sequencing applications
  • Standardized, symmetrical output characteristics
  • Capability to drive up to 10 LSTTL loads
  • Low power consumption: 80 µA maximum ICC
  • Wide operating voltage range of 2V to 6V
  • Medium speed operation: 12 MHz (typ.) at VCC = 5V
  • Multiple package options for design flexibility

As a product from Texas Instruments, a leader in semiconductor solutions, the CD74HC4017PWR is backed by a reputation for quality and reliability. This device is ideal for designers who require a dependable counter/divider component that can operate under a variety of conditions and fit into compact spaces.

Whether you're designing consumer electronics, automotive systems, or sophisticated industrial machinery, the CD74HC4017PWR offers a balance of performance, power efficiency, and design versatility to meet your project's needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6752 $50.6400
185+ $0.5540 $102.4900
280+ $0.5367 $150.2760
390+ $0.5194 $202.5660
500+ $0.5021 $251.0500
670+ $0.4502 $301.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess