EN
  • EN
  • DE

IPL1-89-R

Part No IPL1-89-R
Manufacturer IDEC
Catalog PMIC - Motor Drivers, Controllers
Description Panel Mount Indicator 8mm PL Intrinsically-Safe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972621-IPL1-89-R
Categories PMIC - Motor Drivers,Controllers
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPL1-89-R CAD Model

Description

The IDEC IPL1-89-R is a motor driver integrated circuit (IC) designed to control and manage the operation of various types of motors. It is part of IDEC's broader range of power management ICs specifically tailored for motor control applications. This particular IC is built to offer precision and reliability in industrial and commercial settings where accurate motor control is essential.

Applications:

  • Industrial Automation Systems: Used in robotic arms, conveyor systems, and automated machinery for precise motor control.
  • HVAC Systems: Integrated into the control systems of heating, ventilation, and air conditioning units for accurate damper and fan motor management.
  • Manufacturing Equipment: Employed in various manufacturing machines requiring controlled motor movements, such as cutting, milling, and assembly equipment.
  • Robotics: Utilized in robotic applications for joint articulation and locomotion control.
  • Automated doors and gates: Used to control the motors responsible for the opening and closing mechanisms.

Features:

  • Integrated Motor Control: Combines multiple functions into a single chip, streamlining circuit design.
  • Precise Speed Regulation: Offers accurate control over motor speed, ensuring consistent performance.
  • Overcurrent Protection: Includes built-in protection mechanisms to prevent damage from excessive current draw.
  • Compact Design: Space-saving design enables integration into compact control systems.
  • Wide Voltage Range: Supports a broad range of input voltages, providing flexibility in application.

Benefits:

  • Enhanced System Performance: Accurate motor control leads to improved efficiency and precision in automated systems.
  • Reduced System Complexity: Integration of multiple functions simplifies circuit design and reduces the number of external components.
  • Improved Reliability: Overcurrent protection and robust design enhance the overall reliability of the motor control system.
  • Cost Savings: Streamlined design and reduced component count contribute to lower overall system costs.
  • Increased Design Flexibility: Wide voltage range and compact design allow for greater flexibility in system design and implementation.

The IPL1-89-R is designed to operate within a specific voltage and temperature range, ensuring consistent performance under various operating conditions. It is typically packaged in a compact surface-mount package, which aids in efficient PCB layout and thermal management. Proper heat sinking and adherence to recommended operating conditions are crucial for ensuring the longevity and reliable operation of the IC.

This motor driver IC is a key component in modern automation and control systems, providing the necessary precision and reliability for demanding motor control applications. Its integration into diverse industries highlights its versatility and importance in achieving efficient and accurate motor management.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess