The IPL1-89-G is a pilot light unit manufactured by IDEC Corporation. It is part of their IPL series of pilot lights, known for their reliability and durability in industrial environments. This particular model features a green LED illumination.
Applications:
- Control panels in industrial machinery
- Operator interfaces for manufacturing equipment
- Status indication in automation systems
- Alarm signaling in process control systems
- Power indication in electrical panels
Features:
- Green LED illumination
- Compact design
- Easy installation
- High brightness for clear visibility
- Durable construction for industrial environments
- Low power consumption
Benefits:
- Clear and reliable status indication, improving operator awareness
- Long lifespan due to LED technology, reducing maintenance costs
- Easy integration into existing control systems due to standard mounting dimensions
- Reduced energy consumption compared to traditional incandescent bulbs
- Increased system reliability due to robust construction
Additional Details:
The IPL1-89-G typically requires a 22mm mounting hole. The operating voltage is usually specified within the range of 24V AC/DC, but this should be confirmed with the specific datasheet. The LED light provides a bright, easily visible indication, even in brightly lit environments. The pilot light is designed to withstand harsh industrial conditions, including vibration, shock, and temperature fluctuations.
This pilot light is frequently used to indicate the on/off status of equipment, the presence of power, or alarm conditions. The green color is commonly used to signify normal operation or a safe state. Its low power consumption makes it an energy-efficient choice for control panels and other industrial applications. Ensure compatibility with the control voltage of the system before installation. The IPL series from IDEC is a well-established line of pilot lights, known for their consistent performance and long service life.