ON Semiconductor CAT25M02C8ATR EEPROM
The CAT25M02C8ATR is a high-performance, 2-Megabit Serial EEPROM memory module from ON Semiconductor, renowned for its reliability and efficiency in storing non-volatile data. This device operates over a wide voltage range, making it suitable for a variety of applications that require data retention upon power loss.
Key Features
- Memory Size: 2 Mbit (256K x 8)
- Interface Type: Serial, SPI (Serial Peripheral Interface)
- Operating Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of applications from low-power handheld devices to more robust industrial systems.
- Write Cycle Time: 5 ms (typical), ensuring rapid data storage and minimizing delay in write operations.
- Frequency: 20 MHz (max), enabling high-speed data transfer for efficient performance.
- Temperature Range: -40°C to +85°C, offering reliable performance across extreme environmental conditions.
- Packaging: The device comes in an 8-TSSOP package, known for its compact footprint and suitability for space-constrained applications.
Applications
The CAT25M02C8ATR is versatile and can be integrated into a wide array of electronic systems, including:
- Consumer electronics such as digital cameras, smart TVs, and gaming consoles
- Industrial controls where data logging and settings retention are essential
- Medical devices that require reliable data storage for critical patient information
- Automotive systems, particularly in infotainment and telematics
- Telecommunication infrastructure, aiding in the configuration and management of network hardware
Quality and Support
ON Semiconductor is committed to delivering the highest quality products. The CAT25M02C8ATR EEPROM is backed by rigorous testing standards and the company's global customer support network. This ensures not only a reliable product but also support and service that customers can count on.
Whether for mass storage needs or for preserving critical system parameters, the CAT25M02C8ATR from ON Semiconductor stands out as a robust and adaptable memory solution.