EN
  • EN
  • DE

MAX9720AEUE+

Part No MAX9720AEUE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.05W Class-AB 16-Pin TSSOP EP / IC AMP AUDIO .05W STER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive, SmartSense
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 32 Ohm
Operating Supply Voltage 1.8 V ~ 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TSSOP
Package 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 787250-MAX9720AEUE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9720
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9720AEUE+ CAD Model

Description

The MAX9720AEUE+ from Maxim Integrated is a high-quality audio amplifier designed to deliver exceptional sound clarity and power efficiency. Ideal for portable applications, this integrated circuit has been meticulously engineered to provide a superior audio experience in a compact, power-conscious package.

Key Features

  • High Output Power: With its ability to deliver up to 85mW per channel into a 32Ω load, the MAX9720AEUE+ ensures robust audio output suitable for a range of listening devices.
  • Low Distortion: The amplifier boasts a low 0.01% THD+N at 1kHz, ensuring that audio is reproduced with high fidelity and minimal distortion.
  • DirectDrive® Technology: Maxim Integrated's proprietary DirectDrive technology eliminates the need for DC-blocking capacitors, resulting in a cleaner sound and reduced component count.
  • High Power-Supply Rejection Ratio (PSRR): A PSRR of 70dB at 1kHz minimizes power supply noise, allowing for clearer audio even in fluctuating power environments.
  • Comprehensive Click-and-Pop Suppression: The MAX9720AEUE+ includes an integrated click-and-pop suppression feature that reduces noise during power or shutdown cycles.
  • Low Quiescent Current: The device's low quiescent current of 1.6mA extends battery life, making it ideal for portable audio devices.

Applications

The MAX9720AEUE+ is versatile and can be used in a variety of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices

Technical Specifications

  • Package: 16-TSSOP
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage Range: 2.7V to 5.5V

With its advanced features and specifications, the MAX9720AEUE+ from Maxim Integrated stands out as a reliable and high-performing audio amplifier that meets the demands of modern portable audio devices.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess