EN
  • EN
  • DE

MPR5BCW6.0

Part No MPR5BCW6.0
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description IND METAL PNL 5MM HER/GN WH DIFF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green, Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V Green, 2V Red
Current 20mA Green, 20mA Red
Panel Cutout Shape Round
Panel Cutout Dimensions 0.32" (8.13mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Millicandela Rating 8mcd Green, 8mcd Red
Wavelength - Peak 568nm Green, 625nm Red
Viewing Angle 45°
Termination Style Wire Leads - 6" (152.40mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567616-MPR5BCW6.0
Ultra Librarian 3D Model Ultra Librarian MPR5BCW6.0 CAD Model

Description

N

You May Also Be Interested in

Dialight
LED PNL MT 7MM 12V CHROME YEL
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM TYPE K +OP
Need more? Email Us
Apem Inc.
INDICATOR 12V 8MM FLUSH RED
Need more? Email Us
Schneider Electric
30MM PILOT LIGHT NO LIGHT MODULE
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
Apem Inc.
INDICATOR 24V 8MM PROMINENT YEL
Need more? Email Us
Dialight
LED 1/2\
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM SK +OPTIONS
Need more? Email Us
EAO
INDICATOR PANEL LED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess