EN
  • EN
  • DE

P89LPC922FDH

Part No P89LPC922FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 090116-P89LPC922FDH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name P89LPC922
Introduction Date May 05, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian P89LPC922FDH CAD Model

Description

The NXP P89LPC922FDH is a highly integrated microcontroller tailored for a wide range of applications. It is part of the P89LPC900 series of microcontrollers that are known for their low power consumption and high performance. This particular model is designed to deliver exceptional functionality while maintaining cost-effectiveness, making it an ideal choice for both industrial and consumer electronic products.

Key Features

  • Core: The P89LPC922FDH is built around a high-performance 8-bit microcontroller which operates at a frequency of up to 18 MHz. It is based on a 2-clock 80C51 core offering six times the performance of the standard 80C51 microcontroller at the same clock frequency.
  • Memory: It comes equipped with 8 KB of flash memory which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for versatile and flexible use. Additionally, it features 512 bytes of RAM for efficient data handling.
  • Digital Peripherals: The device includes an array of digital peripherals such as two 16-bit timer/counters, a programmable counter array (PCA), and a watchdog timer. These components are essential for precise timing operations and system integrity checks.
  • Analog Features: For applications requiring analog interfacing, the P89LPC922FDH offers an 8-channel 10-bit Analog-to-Digital Converter (ADC), which provides accurate measurement capabilities for sensors and other input devices.
  • I/O Ports: The microcontroller provides up to 21 general-purpose I/O pins for maximum interface flexibility.
  • Communication Interfaces: It supports multiple communication protocols, including I²C-bus, SPI, and UART/USART, which are essential for serial data exchange with other devices and systems.
  • Power Management: The P89LPC922FDH excels in power efficiency with its multiple power-down modes, including Idle and Power-down modes, which significantly reduce power consumption during periods of inactivity.

Applications

The versatility of the P89LPC922FDH makes it suitable for a broad range of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Battery management
  • Consumer electronics
  • Home automation
  • Security systems

Overall, the NXP P89LPC922FDH microcontroller combines performance, versatility, and power efficiency, making it a go-to choice for developers looking to create robust and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
51+ $1.9880 $101.3880
79+ $1.9209 $151.7511
112+ $1.7865 $200.0880
146+ $1.7194 $251.0324
182+ $1.6522 $300.7004
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,318 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess