EN
  • EN
  • DE

ACSNK-456-C2027

Part No ACSNK-456-C2027
Manufacturer IDEC
Catalog Unclassified
Description CS SERIES KS POS 60DEG STNDRD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
California Prop 65 Warning Information
Win Source Part Number 1050708-ACSNK-456-C2027
Ultra Librarian 3D Model Ultra Librarian ACSNK-456-C2027 CAD Model

Description

The 1050708-ACSNK-456-C2027 is an electronic component designed for various applications. It belongs to the Uncategorized - Unclassified category and is part of the * series.

  • Package: bulk
  • Standard Package: 1 piece
  • Manufacturer: IDEC
  • Status: active
  • California Prop 65 warning: indicates potential health risks

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess